NPN silicon digital transistor with built-in bias resistors (R1=10 kΩ, R2=47 kΩ) in an SOT323 package, designed for switching, inverter, and interface driver circuits. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 250 mW at ambient temperatures up to 124°C. The junction temperature rating is 150°C, with a thermal resistance from junction to soldering point of ≤105 K/W. The transistor is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 135 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |