NPN silicon digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for switching, inverter, interface, and drive circuits, housed in a SOT23 package. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total power dissipation of 200 mW at ambient temperatures up to 102°C. The device operates with a junction temperature up to 150°C and meets AEC-Q101 qualification standards. Input resistor ratio R1/R2 is specified between 0.9 and 1.1. Transition frequency is 130 MHz. The part is RoHS compliant.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 133 E6433 |
| Product Name | Bipolar Transistors - Pre-Biased |