NPN silicon digital transistor with a built-in 4.7 kΩ input resistor, designed for switching, inverter, and interface circuits. It is available in SOT23, SOT323, and SOT363 packages, with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW for SOT23, 250 mW for SOT323 and SOT363. The junction temperature rating is 150 °C, and thermal resistance ranges from 105 K/W to 240 K/W depending on the package. The device meets AEC-Q101 qualification and is RoHS compliant.
Bipolar Transistors - Pre-Biased NPN silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 119 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |