Silicon Tuning Diode
Summary of Features
Variable Capacitance Diode, 17.5pF C(T), 10V, Silicon, Hyperabrupt
VARIABLE CAPACITANCE DIODE Product overview: BBY57-02V from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY57-02V can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1151844-BBY57-02V
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
VARIABLE CAPACITANCE DIODE
| Infineon Technologies AG | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | BBY57-02V | BBY57-02V | 282-BBY57-02V | 1151844-BBY57-02V | BBY57-02V |
| Product Name | RF - RF Diode - RF tuning diode - BBY57-02V | Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BBY57-02V | Variable Capacitance (Varicaps, Varactors) | |
| Configuration | Single | ||||
| Life Cycle Stage | discontinued | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SC79 | Bulk |