Infineon Technologies AG Discrete Semiconductor Products BAS116

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231309-BAS116 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS116 Alternative Parts (Cross-Reference): BAS16Q-13-F; BAS16; MMBD4148; BAS16-E3-08; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231309-BAS116 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS116 Alternative Parts (Cross-Reference): BAS16Q-13-F; BAS16; MMBD4148; BAS16-E3-08; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231309-BAS116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231309-BAS116
Discrete Semiconductor Products 231309-BAS116
Manufacturer: Infineon Technologies Win Source Part Number: 231309-BAS116 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS116 Alternative Parts (Cross-Reference): BAS16Q-13-F; BAS16; MMBD4148; BAS16-E3-08; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231309-BAS116
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS116
Alternative Parts (Cross-Reference): BAS16Q-13-F; BAS16; MMBD4148; BAS16-E3-08;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 231309-BAS116
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4476US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Single - 400UR80D - 1128529-400UR80D - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details