Infineon Technologies AG Automotive 85V 0.25A SOT-23 Diode and Rectifier BAS116 E6327

Description
Rectifier Diode Switching 85V 0.25A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAS116 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 85V 0.25A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAS116 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 85V 0.25A SOT-23 Diode and Rectifier - 280-BAS116 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 85V 0.25A SOT-23 Diode and Rectifier
280-BAS116 E6327
Automotive 85V 0.25A SOT-23 Diode and Rectifier 280-BAS116 E6327
Rectifier Diode Switching 85V 0.25A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAS116 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116 E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 85V 0.25A 1500ns Automotive 3-Pin SOT-23 T/R Product overview: BAS116 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231310-BAS116 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231310-BAS116 E6327
Discrete Semiconductor Products 231310-BAS116 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231310-BAS116 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS116 Alternative Parts (Cross-Reference): BAS116; BAS116E6393; BAS116E7874; BAS116E6327T; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: Austria, China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 231310-BAS116 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS116
Alternative Parts (Cross-Reference): BAS116; BAS116E6393; BAS116E7874; BAS116E6327T;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: Austria, China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAS116 E6327 231310-BAS116 E6327
Product Name Automotive 85V 0.25A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

35V Diode and Rectifier - 284-BA89202VH6127XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers
High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 200 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details