Infineon Technologies AG Diode Configuration Infineon BAR6304WH6327XTSA1.

Description
Diode Configuration:Dual Series; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
Diode Configuration:Dual Series; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Infineon - 31AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Infineon
31AC8120
Diode Configuration Infineon 31AC8120
Diode Configuration:Dual Series; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Diode Configuration:Dual Series; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31AC8120
Product Name Diode Configuration Infineon
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1323-999 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4974 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 100 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB15-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers