Manufacturer: Infineon Technologies
Win Source Part Number: 862683-AUIRS2123S
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AUIRS2123S
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRVR HIGH-SIDE 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 862683-AUIRS2123S | AUIRS2123S |
| Product Name | PMIC - PMIC - Gate Drivers - AUIRS2123S | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |