Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7081RTR AUIPS7081RTR

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 751976-AUIPS7081RTR Manufacturer Homepage: www.irf.com Reference case: TO-252-5 Reference Date Code: 16+Rohs Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 751976-AUIPS7081RTR Manufacturer Homepage: www.irf.com Reference case: TO-252-5 Reference Date Code: 16+Rohs Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7081RTR
AUIPS7081RTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7081RTR AUIPS7081RTR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 751976-AUIPS7081RTR Manufacturer Homepage: www.irf.com Reference case: TO-252-5 Reference Date Code: 16+Rohs Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 751976-AUIPS7081RTR
Manufacturer Homepage: www.irf.com
Reference case: TO-252-5
Reference Date Code: 16+Rohs
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number AUIPS7081RTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7081RTR
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details