Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AUIPS6121R

Description
Win Source Part Number: 1012806-AUIPS6121R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 5.8V ~ 35V Rds On (Typ): 4.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001514080 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1012806-AUIPS6121R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 5.8V ~ 35V Rds On (Typ): 4.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001514080 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1012806-AUIPS6121R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1012806-AUIPS6121R
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1012806-AUIPS6121R
Win Source Part Number: 1012806-AUIPS6121R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 5.8V ~ 35V Rds On (Typ): 4.8mOhm Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001514080 Product Status: Obsolete

Win Source Part Number: 1012806-AUIPS6121R
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 12A
Output Configuration: High Side
Voltage - Load: 5.8V ~ 35V
Rds On (Typ): 4.8mOhm
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001514080
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1012806-AUIPS6121R
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers