POWER LOAD SWITCH, AEC-Q100, TO-263-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
IC PWR SWITCH N-CHAN 1:1 D2PAK-5
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 92Y2760 | AUIPS6041STRL |
| Product Name | Power Load Switch, Aec-Q100, To-263-5; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5.5V |