Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031STRL AUIPS6031STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020671-AUIPS6031STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Family Name: AUIPS6031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031STRR; AUIPS6031S; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020671-AUIPS6031STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Family Name: AUIPS6031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031STRR; AUIPS6031S; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031STRL
AUIPS6031STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031STRL AUIPS6031STRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020671-AUIPS6031STR L Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 3.1A Voltage - Load: 36V (Max) Rds On (Typ): 46 mOhm Family Name: AUIPS6031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AUIPS6031STRR; AUIPS6031S; Introduction Date: September 12, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1020671-AUIPS6031STRL
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 3.1A
Voltage - Load: 36V (Max)
Rds On (Typ): 46 mOhm
Family Name: AUIPS6031
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AUIPS6031STRR; AUIPS6031S;
Introduction Date: September 12, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Intelligent Power Switch, To220-5; Power Load Switch Type Infineon - 58M7345 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Intelligent Power Switch, To220-5; Power Load Switch Type Infineon
58M7345
Ic, Intelligent Power Switch, To220-5; Power Load Switch Type Infineon 58M7345
IC, INTELLIGENT POWER SWITCH, TO220-5; Power Load Switch Type:High Side; Current Limit:16A; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; No. of Outputs:1Outputs; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes

IC, INTELLIGENT POWER SWITCH, TO220-5; Power Load Switch Type:High Side; Current Limit:16A; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; No. of Outputs:1Outputs; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6031STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6031STRL
PMIC - Power Distribution Switches, Load Drivers AUIPS6031STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6031STRL 58M7345 AUIPS6031STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031STRL Ic, Intelligent Power Switch, To220-5; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details