Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1041R AUIPS1041R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 737044-AUIPS1041R Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: AUIPS1041R Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 80mOhm
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 737044-AUIPS1041R Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: AUIPS1041R Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 80mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1041R
AUIPS1041R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1041R AUIPS1041R
Manufacturer: Infineon Technologies Win Source Part Number: 737044-AUIPS1041R Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: D-PAK (TO-252AA) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: AUIPS1041R Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 6V ~ 28V Rds On: 80mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 737044-AUIPS1041R
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 1.5A
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: AUIPS1041R
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Load Voltage (V): 6V ~ 28V
Rds On: 80mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number AUIPS1041R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1041R
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details