Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1011STRL AUIPS1011STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769344-AUIPS1011STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm Family Name: AUIPS1011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.5A Alternative Parts (Cross-Reference): AUIPS1011S; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769344-AUIPS1011STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm Family Name: AUIPS1011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.5A Alternative Parts (Cross-Reference): AUIPS1011S; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1011STRL
AUIPS1011STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1011STRL AUIPS1011STRL
Manufacturer: Infineon Technologies Win Source Part Number: 769344-AUIPS1011STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 10 mOhm Family Name: AUIPS1011 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK Current - Output (Maximum): 6.5A Alternative Parts (Cross-Reference): AUIPS1011S; Introduction Date: March 07, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 769344-AUIPS1011STRL
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 10 mOhm
Family Name: AUIPS1011
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK
Current - Output (Maximum): 6.5A
Alternative Parts (Cross-Reference): AUIPS1011S;
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS1011STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS1011STRL
PMIC - Power Distribution Switches, Load Drivers AUIPS1011STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS1011STRL AUIPS1011STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1011STRL PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details