Manufacturer: Infineon Technologies
Win Source Part Number: 769343-AUIPS1011RTRL
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 10 mOhm
Family Name: AUIPS1011
Categories: Integrated Circuits (ICs)
Manufacturer Package: D-Pak
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): AUIPS1011RTR; AUIPS1011R;
Introduction Date: March 07, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC PWR SWITCH N-CHANNEL 1:1 DPAK
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AUIPS1011RTRL | AUIPS1011RTRL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS1011RTRL | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 36V (Maximum) |