Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT ASP1212-N60NT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 800671-ASP1212-N60NT Mounting Style: SMD Applications: Controller, Intel VR11, VR11.1, AMD CPU Voltage - Input: 3.3V Number of Outputs: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 800671-ASP1212-N60NT Mounting Style: SMD Applications: Controller, Intel VR11, VR11.1, AMD CPU Voltage - Input: 3.3V Number of Outputs: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT - 800671-ASP1212-N60NT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT
800671-ASP1212-N60NT
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT 800671-ASP1212-N60NT
Manufacturer: Infineon Technologies Win Source Part Number: 800671-ASP1212-N60NT Mounting Style: SMD Applications: Controller, Intel VR11, VR11.1, AMD CPU Voltage - Input: 3.3V Number of Outputs: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Infineon Technologies
Win Source Part Number: 800671-ASP1212-N60NT
Mounting Style: SMD
Applications: Controller, Intel VR11, VR11.1, AMD CPU
Voltage - Input: 3.3V
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Power Management IC
750-ASP1212-N60NT
Power Management IC 750-ASP1212-N60NT
IC REG CTRLR VR11 1OUT 56VQFN Product overview: ASP1212-N60NT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ASP1212-N60NT can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 56VQFN Product overview: ASP1212-N60NT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ASP1212-N60NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ASP1212-N60NT
PMIC - Voltage Regulators - Special Purpose ASP1212-N60NT
IC REG CTRLR VR11 1OUT 56VQFN

IC REG CTRLR VR11 1OUT 56VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 800671-ASP1212-N60NT 750-ASP1212-N60NT ASP1212-N60NT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N60NT Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT366YH-T - 995005-ACT366YH-T - Win Source Electronics
Specs
Regulator Category Linear; Switching
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - SI3500-A-GMR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 20-VQFN Exposed Pad
View Details
5 suppliers
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details