NOR Flash Parallel 5V 4Mbit 512K/256K x 8bit/16bit 55ns 48-Pin TSOP Product overview: AM29F400BT-55EF from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F400BT-55EF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-AM29F400BT-55EF |
| Product Name | 8-bit 16-bit 5V 8bit Memory IC and Storage Component |
| Memory Category | Flash; NOR |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |