Infineon Technologies AG Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies AM29F040B-90PC

Description
FLASH MEMORY, 4MBIT, 90NS, 32-DIP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet
Description
FLASH MEMORY, 4MBIT, 90NS, 32-DIP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies - 48F3607 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies
48F3607
Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies 48F3607
FLASH MEMORY, 4MBIT, 90NS, 32-DIP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

FLASH MEMORY, 4MBIT, 90NS, 32-DIP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:DIP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 48F3607
Product Name Flash Memory, 4Mbit, 90Ns, 32-Dip; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details