Infineon Technologies AG EMI / RFI Components - AFC461F/CHB AFC461F/CHB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030988-AFC461F/CHB Termination: PC Pins Length: 72.9 mm Categories: EMI / RFI Components Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 28.19 mm Mount: Flanges, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030988-AFC461F/CHB Termination: PC Pins Length: 72.9 mm Categories: EMI / RFI Components Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 28.19 mm Mount: Flanges, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - AFC461F/CHB - 1030988-AFC461F/CHB - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - AFC461F/CHB
1030988-AFC461F/CHB
EMI / RFI Components - AFC461F/CHB 1030988-AFC461F/CHB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030988-AFC461F/CHB Termination: PC Pins Length: 72.9 mm Categories: EMI / RFI Components Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 28.19 mm Mount: Flanges, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030988-AFC461F/CHB
Termination: PC Pins
Length: 72.9 mm
Categories: EMI / RFI Components
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 28.19 mm
Mount: Flanges, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1030988-AFC461F/CHB
Product Name EMI / RFI Components - AFC461F/CHB
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details