Manufacturer: Infineon Technologies
Win Source Part Number: 039136-ADM8515X-AC-T
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: PG-LQFP-100
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 039136-ADM8515X-AC-T1 |
| Product Name | Interface - Interface - Controllers - ADM8515X-AC-T1 |
| Supply Voltage | Other; 3 V ~ 3.6 V |