Infineon Technologies AG Interface Transceiver IC ADM8511X-CC

Description
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511X-CC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511X-CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511X-CC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511X-CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-ADM8511X-CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ADM8511X-CC
Interface Transceiver IC 753-ADM8511X-CC
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511X-CC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511X-CC can be used for catalog matching and distributor lookup.

IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511X-CC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511X-CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - ADM8511X-CC - 198737-ADM8511X-CC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM8511X-CC
198737-ADM8511X-CC
Interface - Interface - Controllers - ADM8511X-CC 198737-ADM8511X-CC
Manufacturer: Infineon Technologies Win Source Part Number: 198737-ADM8511X-CC Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: P-LQFP-100 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 198737-ADM8511X-CC
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: P-LQFP-100
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-ADM8511X-CC 198737-ADM8511X-CC
Product Name Interface Transceiver IC Interface - Interface - Controllers - ADM8511X-CC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32182-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details