Infineon Technologies AG Interface Transceiver IC ADM8511

Description
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-ADM8511 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ADM8511
Interface Transceiver IC 753-ADM8511
IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511 can be used for catalog matching and distributor lookup.

IC ETHERNET USB NETWORK 100-LQFP Product overview: ADM8511 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM8511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - ADM8511 - 077634-ADM8511 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM8511
077634-ADM8511
Interface - Interface - Controllers - ADM8511 077634-ADM8511
Manufacturer: Infineon Technologies Win Source Part Number: 077634-ADM8511 Packaging: Tray Protocol: Ethernet Standards: IEEE 802.3, 10/100 Base-T/TX PHY Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: P-LQFP-100 Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 077634-ADM8511
Packaging: Tray
Protocol: Ethernet
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: P-LQFP-100
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-ADM8511 077634-ADM8511
Product Name Interface Transceiver IC Interface - Interface - Controllers - ADM8511
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details