IC SWITCH CTRLR 10/100 128QFP Product overview: ADM6996L-AA from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM6996L-AA can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 077613-ADM6996L-AA
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 115°C
Case / Package: PG-BFQFP-128
Purpose: Switch
Supply Voltage - Operating: 2.8 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 753-ADM6996L-AA | 077613-ADM6996L-AA |
| Product Name | Interface Transceiver IC | Interface - Interface - Controllers - ADM6996L-AA |
| Device Type | Transceiver |