Infineon Technologies AG Interface Transceiver IC ADM6992CX-AB

Description
IC ETHERNET CONVERTER 64-PIN Product overview: ADM6992CX-AB from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM6992CX-AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHERNET CONVERTER 64-PIN Product overview: ADM6992CX-AB from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM6992CX-AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-ADM6992CX-AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ADM6992CX-AB
Interface Transceiver IC 753-ADM6992CX-AB
IC ETHERNET CONVERTER 64-PIN Product overview: ADM6992CX-AB from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM6992CX-AB can be used for catalog matching and distributor lookup.

IC ETHERNET CONVERTER 64-PIN Product overview: ADM6992CX-AB from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ADM6992CX-AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - ADM6992CX-AB - 077610-ADM6992CX-AB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ADM6992CX-AB
077610-ADM6992CX-AB
Interface - Interface - Controllers - ADM6992CX-AB 077610-ADM6992CX-AB
Manufacturer: Infineon Technologies Win Source Part Number: 077610-ADM6992CX-AB Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-FX/T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 115°C Case / Package: PG-LQFP-64 Purpose: Switch Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 077610-ADM6992CX-AB
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-FX/T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 115°C
Case / Package: PG-LQFP-64
Purpose: Switch
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-ADM6992CX-AB 077610-ADM6992CX-AB
Product Name Interface Transceiver IC Interface - Interface - Controllers - ADM6992CX-AB
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Power Switch ICs - 2500591P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260802-SI32175-C-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details