Infineon Technologies AG PMIC - PMIC - Gate Drivers - 6EDL04N02PRXUMA1 6EDL04N02PRXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1006797-6EDL04N02PRX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 10 V to 17.5 V Rise and Fall Time: 60ns, 26ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1006797-6EDL04N02PRX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 10 V to 17.5 V Rise and Fall Time: 60ns, 26ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 6EDL04N02PRXUMA1 - 1006797-6EDL04N02PRXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 6EDL04N02PRXUMA1
1006797-6EDL04N02PRXUMA1
PMIC - PMIC - Gate Drivers - 6EDL04N02PRXUMA1 1006797-6EDL04N02PRXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1006797-6EDL04N02PRX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 10 V to 17.5 V Rise and Fall Time: 60ns, 26ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1006797-6EDL04N02PRXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
High Side Voltage - Max (Bootstrap): 200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 10 V to 17.5 V
Rise and Fall Time: 60ns, 26ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - 6EDL04N02PRXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
6EDL04N02PRXUMA1
PMIC - Gate Drivers 6EDL04N02PRXUMA1
IC GATE DRVR HALF-BRIDGE 28TSSOP

IC GATE DRVR HALF-BRIDGE 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1006797-6EDL04N02PRXUMA1 6EDL04N02PRXUMA1
Product Name PMIC - PMIC - Gate Drivers - 6EDL04N02PRXUMA1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details