High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
1200V THREE PHASE DRIVER Product overview: 6ED2230S12TXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-6ED2230S12TXUMA1
Win Source Part Number: 1352247-6ED2230S12TX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.3V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 1200 V
Rise / Fall Time (Typ): 35ns, 20ns
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width) , 24 Leads
Supplier Device Package: PG-DSO-24
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: 6ED2230
High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
IGBT DRIVER, -40 TO 125 DEG C ROHS COMPLIANT: YES
1200V THREE PHASE DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-6ED2230S12TXUMA1TR-ND | 730-6ED2230S12TXUMA1 | 1352247-6ED2230S12TXUMA1 | 6ED2230S12TXUMA1 | 6ED2230S12TXUMA1 | 81AH0323 | 6ED2230S12TXUMA1 |
| Product Name | Gate Drivers | 1200V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Igbt Driver, -40 To 125 Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side; Three-phase | High-Side or Low-Side | High-side; Low-side; Three-phase | High-side; Low-side | |||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||
| Supply Voltage | 10 to 20 volts | 13 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 35 ns | 35 ns | 35 ns | 35 ns |