The IGBT Gate Driver, Full Bridge, TSSOP from Infineon is designed for high voltage applications, specifically supporting a peak output current of 240 mA. It operates within a supply voltage range of 13V to 17.5V and features a 28-pin TSSOP case style. The driver exhibits an input delay of 530 ns and an output delay of 490 ns, making it suitable for precise timing applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is part of the EiceDRIVER,Ñ¢ family, known for its reliability in industrial power control applications.
Half-Bridge Gate Driver IC Inverting PG-TSSOP-28
Half-Bridge Gate Driver IC Inverting PG-TSSOP-28
Half-Bridge Gate Driver IC Inverting PG-TSSOP-28
IC GATE DRVR HALF-BRIDGE 28TSSOP Product overview: 6ED003L02F2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-6ED003L02F2XUMA1
IGBT GATE DRIVER, FULL BRIDGE, TSSOP; Driver Configuration:Full Bridge; Peak Output Current:240mA; Supply Voltage Min:13V; Supply Voltage Max:17.5V; Driver Case Style:TSSOP; No. of Pins:28Pins; Input Delay:530ns; Output Delay:490ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting PG-TSSOP-28
IC GATE DRVR HALF-BRIDGE 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 6ED003L02F2XUMA1TR-ND | 730-6ED003L02F2XUMA1 | 81Y4508 | 6ED003L02F2XUMA1 | 6ED003L02F2XUMA1 | 6ED003L02F2XUMA1 |
| Product Name | Gate Drivers | Gate Driver IC | Igbt Gate Driver, Full Bridge, Tssop; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Supply Voltage | 13 to 17.5 volts | 13 to 17.5 volts | 13 to 17.5 volts | 13 to 17.5 volts | 17.5 to 13 volts | |
| Rise Time | 60 ns | 60 ns | 60 ns | |||
| Fall Time | 26 ns | 26 ns | 26 ns |