IC GATE DRIVER HALF-BRIDGE DSO16 Product overview: 2EDS8265HXUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDS8265HXUMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372564-2EDS8265HXUM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-16-30
Base Product Number: 2EDS8265
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 20V
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2EDS8265HXUMA2 | 1372564-2EDS8265HXUMA2 | 448-2EDS8265HXUMA2DKR-ND | 69AH4474 | 2EDS8265HXUMA2 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Number of Outputs | 2; 2 Output | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | |
| Supply Voltage | 3 to 3.5 volts | 20 volts | 20 volts | 20 volts |