Infineon Technologies AG Gate Drivers 2EDS8265HXUMA1

Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 2EDS8265HXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30

Buy Now Datasheet
Mosfet Driver, -40 To 85Deg C; Driver Configuration Infineon - 93AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 85Deg C; Driver Configuration Infineon
93AC7397
Mosfet Driver, -40 To 85Deg C; Driver Configuration Infineon 93AC7397
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Half Bridge; Peak Output Current:8A; Supply Voltage Min:3V; Supply Voltage Max:3.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:37ns; Output Delay:37ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:Half Bridge; Peak Output Current:8A; Supply Voltage Min:3V; Supply Voltage Max:3.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:37ns; Output Delay:37ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - 2EDS8265HXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDS8265HXUMA1
Gate Drivers 2EDS8265HXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2EDS8265HXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2EDS8265HXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDS8265HXUMA1
IC GATE DRVR HALF-BRIDG DSO16-30

IC GATE DRVR HALF-BRIDG DSO16-30

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
2EDS8265HXUMA1
Gate Drivers 2EDS8265HXUMA1
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2EDS8265HXUMA1TR-ND 93AC7397 2EDS8265HXUMA1 2EDS8265HXUMA1 2EDS8265HXUMA1
Product Name Gate Drivers Mosfet Driver, -40 To 85Deg C; Driver Configuration Infineon Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 8 amps 8 amps 8 amps
Supply Voltage 20 volts 3 to 3.5 volts 20 volts 20 volts
Rise Time 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74AHC574D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCM1804RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details