Infineon Technologies AG Gate Drivers 2EDN8533RXTMA1

Description
Gate Driver IC
Request a Quote Datasheet
Description
Gate Driver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-2EDN8533RXTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Gate Drivers - 448-2EDN8533RXTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
Gate Drivers - 448-2EDN8533RXTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Driver IC

Gate Driver IC

Buy Now Datasheet
TSSOP Gate Driver IC - 730-2EDN8533RXTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Gate Driver IC
730-2EDN8533RXTMA1
TSSOP Gate Driver IC 730-2EDN8533RXTMA1
DRIVER IC PG-TSSOP-8 Product overview: 2EDN8533RXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN8533RXTMA1 can be used for catalog matching and distributor lookup.

DRIVER IC PG-TSSOP-8 Product overview: 2EDN8533RXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN8533RXTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372497-2EDN8533RXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372497-2EDN8533RXTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372497-2EDN8533RXTMA1
Win Source Part Number: 1372497-2EDN8533RXTM A1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: EiceDriver™ Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: PG-TSSOP-8 Base Product Number: 2EDN8533 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Rise / Fall Time (Typ): 8.6ns, 6ns Input Type: Inverting Driven Configuration: Low-Side Channel Type: Independent Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 1.9V Current - Peak Output (Source, Sink): 5A, 5A

Win Source Part Number: 1372497-2EDN8533RXTMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: PG-TSSOP-8
Base Product Number: 2EDN8533
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 8.6ns, 6ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 1.9V
Current - Peak Output (Source, Sink): 5A, 5A

Buy Now Datasheet
Gate Driver Ic, 4.5V-20V, Tssop Rohs Compliant Infineon - 30AK0327 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V-20V, Tssop Rohs Compliant Infineon
30AK0327
Gate Driver Ic, 4.5V-20V, Tssop Rohs Compliant Infineon 30AK0327
GATE DRIVER IC, 4.5V-20V, TSSOP ROHS COMPLIANT: YES

GATE DRIVER IC, 4.5V-20V, TSSOP ROHS COMPLIANT: YES

Supplier's Site
Gate Drivers - 2EDN8533RXTMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDN8533RXTMA1
Gate Drivers 2EDN8533RXTMA1
Low-Side Gate Driver IC Inverting PG-TSSOP-8

Low-Side Gate Driver IC Inverting PG-TSSOP-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-2EDN8533RXTMA1DKR-ND 730-2EDN8533RXTMA1 1372497-2EDN8533RXTMA1 30AK0327 2EDN8533RXTMA1
Product Name Gate Drivers TSSOP Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver Ic, 4.5V-20V, Tssop Rohs Compliant Infineon Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 20 volts 8 to 20 volts 4.5 to 20 volts 4.5 to 20 volts
Rise Time 8.6 ns 8.6 ns 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDK2559EBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
3 suppliers
 - 74AUP1G126GM/S500, - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
UC1708-SP Non-Inverting High Speed Power Drivers - 5962-0051401VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Screening Level Other; Space
View Details
6 suppliers