DRIVER IC PG-DSO-8 Product overview: 2EDN8533FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN8533FXTMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372498-2EDN8533FXTM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Base Product Number: 2EDN8533
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 8.6ns, 6ns
Input Type: Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 1.9V
Current - Peak Output (Source, Sink): 5A, 5A
Low-Side Gate Driver IC Inverting PG-DSO-8
GATE DRIVER IC, 4.5V-20V, DSO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2EDN8533FXTMA1 | 1372498-2EDN8533FXTMA1 | 448-2EDN8533FXTMA1CT-ND | 2EDN8533FXTMA1 | 30AK0326 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Driver Ic, 4.5V-20V, Dso Rohs Compliant Infineon |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Supply Voltage | 8 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts |