Infineon Technologies AG Gate Drivers 2EDN7524RXUMA1

Description
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 2EDN7524RXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
2EDN7524RXUMA1
Gate Drivers 2EDN7524RXUMA1
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon - 96Y6056 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon
96Y6056
Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon 96Y6056
MOSFET DRIVER, 2-CH, LOW SIDE, TSSOP-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:TSSOP; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; RoHS Compliant: Yes

MOSFET DRIVER, 2-CH, LOW SIDE, TSSOP-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:TSSOP; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - 2EDN7524RXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2EDN7524RXUMA1
Gate Drivers 2EDN7524RXUMA1
Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Low-Side Gate Driver IC Non-Inverting PG-TSSOP-8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2EDN7524RXUMA1TR-ND 2EDN7524RXUMA1 96Y6056 2EDN7524RXUMA1
Product Name Gate Drivers Gate Drivers Mosfet Driver, 2-Ch, Low Side, Tssop-8; Driver Configuration Infineon Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps
Supply Voltage 4.5 to 20 volts 4.5 to 20 volts 4.5 to 20 volts
Rise Time 5.3 ns 5.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology - AHV85003K20ESTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 21 volts
Supply Voltage 13.2 volts
View Details
Gate Drivers - 2EDN8523FXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
5 suppliers
Gate Drivers - 1727-NGD4300GCJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details