Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2EDN7524FXTMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Input Type: Non-Inverting Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Input Type: Non-Inverting Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: EiceDriver™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Input Type: Non-Inverting Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: EiceDriver™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Independent
Gate Type: N-Channel MOSFET
Input Type: Non-Inverting
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
PMIC - Gate Drivers - 2EDN7524FXTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2EDN7524FXTMA1
PMIC - Gate Drivers 2EDN7524FXTMA1
IC GATE DRVR LOW-SIDE DSO8-60

IC GATE DRVR LOW-SIDE DSO8-60

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2EDN7524FXTMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details