The 2EDN7523FXTMA1 is a dual-channel gate driver designed for efficient switching of MOSFETs and GaN devices. It features fast slew rates of 5ns and a propagation delay of 17ns, enabling rapid switching performance. The driver supports a wide range of devices, including OptiMOS,Ѣ, CoolMOS,Ѣ, and Superjunction MOSFETs, making it versatile for various applications. Each channel can source and sink up to 5A, with a low on-resistance of 0.7,Ѷ and 0.55,Ѷ for positive and negative rails, respectively. The device includes robust undervoltage lockout (UVLO) options at 4.2V and 8V, ensuring immediate protection for the MOSFETs under abnormal conditions. Additionally, it offers -10V input robustness to prevent latch-up and enhance system stability. The 2EDN7523FXTMA1 is suitable for applications such as server and telecom switch-mode power supplies (SMPS), DC-to-DC converters, motor control, and solar power systems. Its pinout is compatible with industry standards, facilitating easy integration into existing designs.
Low-Side Gate Driver IC Inverting PG-DSO-8
Low-Side Gate Driver IC Inverting PG-DSO-8
Low-Side Gate Driver IC Inverting PG-DSO-8
IC GATE DRVR LOW-SIDE DSO8 Product overview: 2EDN7523FXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDN7523FXTMA1 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, 2-CH, LOW SIDE, DSO-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:DSO; No. of Pins:8Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE DSO8
Low-Side Gate Driver IC Inverting PG-DSO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2EDN7523FXTMA1TR-ND | 730-2EDN7523FXTMA1 | 96Y6053 | 2EDN7523FXTMA1 | 2EDN7523FXTMA1 | 2EDN7523FXTMA1 |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, 2-Ch, Low Side, Dso-8; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | |
| Rise Time | 5.3 ns | 5.3 ns | 5.3 ns |