Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
INFINEON TECHNOLOGIES AG
2EDL23N06PJ -- LOGIC GATES
Infineon Technologies AG
Logic Gates
2EDL23N06PJ
Description
Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT
ODG (Origin Data Global)
Done
Datasheet
Description
Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Logic Gates
2EDL23N06PJ
Logic Gates
2EDL23N06PJ
Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT
Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Gates
Product Number
2EDL23N06PJ
Product Name
Logic Gates
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Gates and Inverters
74AHC1G04GV,125
Specs
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
6
suppliers
Micross Components, Inc.
Quad 2-Input NOR
AF54RHC02ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
RS Components, Ltd.
Logic Gates
2139007
Specs
Gate Type
OR; OR
Logic Family
OR
Inputs
2
View Details
Texas Instruments
SN54ACT08 Quadruple 2-Input Positive-AND Gates
5962-89547022A
Specs
Gate Type
AND
Logic Family
ACT
Propagation Delay
10 ns
View Details