The IGBT Gate Driver, Half Bridge, DSO-14 (part number 81Y4474) is a high-voltage gate driver IC designed for industrial power control applications. It operates with a peak output current of 500 mA and supports a supply voltage range from 13 V to 17.5 V. The device features a half-bridge driver configuration and is housed in a DSO-14 package with 14 pins. Input and output delays are specified at 420 ns and 400 ns, respectively. The product is RoHS compliant, making it suitable for environmentally conscious designs. This driver is part of the EiceDRIVER,Ñ¢ Compact 2EDL family, which is known for its reliability in high-performance applications.
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14
IC GATE DRVR HALF-BRIDGE DSO14 Product overview: 2EDL05I06PJXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDL05I06PJXUMA1
IGBT GATE DRIVER, HALF BRIDGE, DSO-14; Driver Configuration:Half Bridge; Peak Output Current:500mA; Supply Voltage Min:13V; Supply Voltage Max:17.5V; Driver Case Style:DSO; No. of Pins:14Pins; Input Delay:420ns; Output Delay:400ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE DSO14
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 2EDL05I06PJXUMA1DKR-ND | 730-2EDL05I06PJXUMA1 | 81Y4474 | 2EDL05I06PJXUMA1 | 2EDL05I06PJXUMA1 | 2EDL05I06PJXUMA1 |
| Product Name | Gate Drivers | Gate Driver IC | Igbt Gate Driver, Half Bridge, Dso-14; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 13 to 17.5 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 48 ns | 48 ns | 48 ns |