The 2EDF7275KXUMA1 is a dual-channel isolated MOSFET gate driver from the EiceDRIVER,Ñ¢ 2EDi product family by Quarktwin Technology Ltd. It features both functional and reinforced isolation, utilizing coreless transformer technology. This gate driver is designed to drive medium- to high-voltage MOSFETs, such as CoolMOS,Ñ¢, OptiMOS,Ñ¢, CoolSIC,Ñ¢, and CoolGaN,Ñ¢, making it suitable for fast-switching power applications. Key specifications include a source/sink output current of 4A/8A or 1A/2A, with a maximum PWM switching frequency of up to 10 MHz. The typical PWM signal propagation delay is 37 ns, with a channel-to-channel mismatch of 3 ns and a propagation delay variance of +7/-6 ns. It offers a common mode transient immunity (CMTI) greater than 150 V/ns and features a fast safety turn-off mechanism in case of undervoltage lockout (UVLO). The output supply voltage range is from 4.5V to 20V, with UVLO thresholds of 4V or 8V. The device operates over a wide temperature range of -40°C to +150°C and is available in RoHS compliant packages, including wide/narrow-body DSO16 and 5 mm x 5 mm LGA. It is fully qualified according to JEDEC standards for industrial applications and has multiple safety certifications, including DIN V VDE V 0884-10 and UL1577. Applications include server, telecom, and industrial switch-mode power supplies (SMPS), synchronous rectification, and electric vehicle charging systems.
IC GATE DRVR HALF-BRIDG TFLGA-13 Product overview: 2EDF7275KXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2EDF7275KXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372492-2EDF7275KXUM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Package / Case: 13-TFLGA
Supplier Device Package: PG-TFLGA-13-1
Base Product Number: 2EDF7275
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 20V
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Input Type: Non-Inverting
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
Driven Configuration: Half-Bridge
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
IC GATE DRVR HALF-BRIDG TFLGA-13
Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half Bridge 2 MOSFET 4A 6.5ns 4.5ns 3V~3.5V 8A TFLGA-13 Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2EDF7275KXUMA1 | 1372492-2EDF7275KXUMA1 | 2EDF7275KXUMA1DKR-ND | 2EDF7275KXUMA1 | 2EDF7275KXUMA1 | 2EDF7275KXUMA1 | 42AH2367 | 2EDF7275KXUMA1 |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Number of Outputs | 2; 2 | |||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||||
| Supply Voltage | 3 to 3.5 volts | 20 volts | 20 volts | 20 volts | 20 volts | 3 to 3.5 volts |