Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2EDF7275FXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323578-2EDF7275FXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 6.5ns, 4.5ns Voltage - Supply: 20V Supplier Device Package: PG-DSO-16-11 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2EDF7275FXUMA1-ND,2E DF7275FXUMA1TR,SP001 698294,2156-2EDF7275 FXUMA1,2EDF7275FXUMA 1DKR,2EDF7275FXUMA1C T,IFEINF2EDF7275FXUM A1 Base Product Number: 2EDF7275 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1323578-2EDF7275FXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 6.5ns, 4.5ns Voltage - Supply: 20V Supplier Device Package: PG-DSO-16-11 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2EDF7275FXUMA1-ND,2E DF7275FXUMA1TR,SP001 698294,2156-2EDF7275 FXUMA1,2EDF7275FXUMA 1DKR,2EDF7275FXUMA1C T,IFEINF2EDF7275FXUM A1 Base Product Number: 2EDF7275 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323578-2EDF7275FXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323578-2EDF7275FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323578-2EDF7275FXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1323578-2EDF7275FXUM A1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: -, 1.65V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 6.5ns, 4.5ns Voltage - Supply: 20V Supplier Device Package: PG-DSO-16-11 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2EDF7275FXUMA1-ND,2E DF7275FXUMA1TR,SP001 698294,2156-2EDF7275 FXUMA1,2EDF7275FXUMA 1DKR,2EDF7275FXUMA1C T,IFEINF2EDF7275FXUM A1 Base Product Number: 2EDF7275 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1323578-2EDF7275FXUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: -, 1.65V
Current - Peak Output (Source, Sink): 4A, 8A
Rise / Fall Time (Typ): 6.5ns, 4.5ns
Voltage - Supply: 20V
Supplier Device Package: PG-DSO-16-11
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2EDF7275FXUMA1-ND,2EDF7275FXUMA1TR,SP001698294,2156-2EDF7275FXUMA1,2EDF7275FXUMA1DKR,2EDF7275FXUMA1CT,IFEINF2EDF7275FXUMA1
Base Product Number: 2EDF7275
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - 2EDF7275FXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2EDF7275FXUMA1
PMIC - Gate Drivers 2EDF7275FXUMA1
IC GATE DRVR HALF-BRIDG DSO16-11

IC GATE DRVR HALF-BRIDG DSO16-11

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323578-2EDF7275FXUMA1 2EDF7275FXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Quad 2-input NAND gate - 74AHC00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details