Infineon Technologies AG Gate Driver ICs 2ED300C17-S

Description
Dual-channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual-channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -25°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Motor Control Photovoltaic Power conversion Traction Wind
Request a Quote Datasheet
Description
Dual-channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual-channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -25°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Motor Control Photovoltaic Power conversion Traction Wind
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2ED300C17-S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2ED300C17-S
Gate Driver ICs 2ED300C17-S
Dual-channel IGBT Gate Driver board EiceDRIVER™ Safe - Dual-channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation. Summary of Features High peak output current of 30A Integrated DC-DC SMPS Outstanding protection features 5kV isolations test performed as 100% test High electromagnetic compatibility Half-bridge and direct mode Soft shut down in fault conditions Temperature range -25°C/85°C Benefits Robust design Reinforced isolation according to EN 50178/IEC 61800-5-1 Reliable operation, also in harsh environments Patented paralleling of modules Easy assembly with Evaluation Board 2ED300E17-SFO Applications Motor Control Photovoltaic Power conversion Traction Wind

Dual-channel IGBT Gate Driver board

EiceDRIVER™ Safe - Dual-channel IGBT gate driver board for Infineon IGBT modules up to 1700 V with reinforced isolation.


Summary of Features

  • High peak output current of 30A
  • Integrated DC-DC SMPS
  • Outstanding protection features
  • 5kV isolations test performed as 100% test
  • High electromagnetic compatibility
  • Half-bridge and direct mode
  • Soft shut down in fault conditions
  • Temperature range -25°C/85°C

Benefits

  • Robust design
  • Reinforced isolation according to EN 50178/IEC 61800-5-1
  • Reliable operation, also in harsh environments
  • Patented paralleling of modules
  • Easy assembly with Evaluation Board 2ED300E17-SFO

Applications

  • Motor Control
  • Photovoltaic
  • Power conversion
  • Traction
  • Wind
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2ED300C17-S
Product Name Gate Driver ICs
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDF7235KXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
7 suppliers
Gate Driver IC - 906-1EDI60N12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Gate Drivers - 448-2EDN1132DAAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 0.3250 amps
View Details
Gate Driver ICs - 1EDN7550U - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details