Low-Side Gate Driver IC Non-Inverting PG-DSO-8-900
Low-Side Gate Driver IC Non-Inverting PG-DSO-8-900
IGBT DRIVER, LOW SIDE, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-2ED24427N01FXUMA1TR-ND | 2ED24427N01FXUMA1 | 22AJ0784 |
| Product Name | Gate Drivers | Gate Drivers | Igbt Driver, Low Side, -40 To 125Deg C Rohs Compliant Infineon |
| Driver Type | Low-side | Low-side | Low-side |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 10 amps | 10 amps | |
| Supply Voltage | 5 to 20 volts | 5 to 20 volts |