Infineon Technologies AG Gate Drivers 2ED21824S06JXUMA1

Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-2ED21824S06JXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Buy Now Datasheet
Gate Drivers - 448-2ED21824S06JXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Buy Now Datasheet
Gate Drivers - 448-2ED21824S06JXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1036364-2ED21824S06JXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1036364-2ED21824S06JXUMA1
Integrated Circuits (ICs) - PMIC - Gate Drivers 1036364-2ED21824S06JXUMA1
Win Source Part Number: 1036364-2ED21824S06J XUMA1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 650 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 10V ~ 20V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-14-49 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 2ED21824S06JXUMA12ED 21824S06J; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP003244528,448-2ED2 1824S06JXUMA1TR,448- 2ED21824S06JXUMA1CT, 448-2ED21824S06JXUMA 1DKR Base Product Number: 2ED21824

Win Source Part Number: 1036364-2ED21824S06JXUMA1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 650 V
Rise / Fall Time (Typ): 15ns, 15ns
Voltage - Supply: 10V ~ 20V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-14-49
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 2ED21824S06JXUMA12ED21824S06J;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP003244528,448-2ED21824S06JXUMA1TR,448-2ED21824S06JXUMA1CT,448-2ED21824S06JXUMA1DKR
Base Product Number: 2ED21824

Buy Now Datasheet
650V Gate Driver IC - 730-2ED21824S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V Gate Driver IC
730-2ED21824S06JXUMA1
650V Gate Driver IC 730-2ED21824S06JXUMA1
IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED21824S06JXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED21824S06JXUMA 1 can be used for catalog matching and distributor lookup.

IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED21824S06JXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED21824S06JXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 2ED21824S06JXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ED21824S06JXUMA1
Gate Drivers 2ED21824S06JXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2ED21824S06JXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2ED21824S06JXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2ED21824S06JXUMA1
IC HALF BRIDGE GATE DRIVER 650V

IC HALF BRIDGE GATE DRIVER 650V

Supplier's Site
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon - 50AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon
50AH0220
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon 50AH0220
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-2ED21824S06JXUMA1TR-ND 1036364-2ED21824S06JXUMA1 730-2ED21824S06JXUMA1 2ED21824S06JXUMA1 2ED21824S06JXUMA1 50AH0220
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers 650V Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon
Driver Type High-side; Low-side Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6268KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53365-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details