Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2ED2181S06FXUMA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Synchronous Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Synchronous Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: High-Side or Low-Side Channel Type: Synchronous Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 10V ~ 20V Logic Voltage - VIL, VIH: 1.1V, 1.7V Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: High-Side or Low-Side
Channel Type: Synchronous
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: 10V ~ 20V
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Mounting Type: Surface Mount

Buy Now Datasheet
PMIC - Gate Drivers - 2ED2181S06FXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2ED2181S06FXUMA1
PMIC - Gate Drivers 2ED2181S06FXUMA1
IC HALF BRIDGE GATE DRIVER 650V

IC HALF BRIDGE GATE DRIVER 650V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2ED2181S06FXUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details