High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
LEVEL SHIFT SOI Product overview: 2ED2110S06MXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2110S06MXUMA1
High-Side and Low-Side Gate Driver IC Non-Inverting 16-SOIC
LEVEL SHIFT SOI
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-2ED2110S06MXUMA1CT-ND | 730-2ED2110S06MXUMA1 | 2ED2110S06MXUMA1 | 2ED2110S06MXUMA1 | 33AJ0621 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon |
| Driver Type | High-side; Low-side | High-Side and Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |