Infineon Technologies AG 650V Gate Driver IC 2ED2109S06FXUMA1

Description
IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED2109S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2109S06FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED2109S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2109S06FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ED2109 (4) S06F (J) is a high voltage, high-speed half-bridge gate driver designed for driving power MOSFETs and IGBTs. It operates with a maximum supply voltage of 25 V and can handle operating voltages up to 650 V, making it suitable for various power electronic applications. The device features an integrated bootstrap diode and is capable of maintaining operational logic at negative voltages down to -11 V on the VS pin. The driver includes independent high and low side output channels, with a typical internal dead time of 540 ns, which can be programmed up to 5 µs in certain versions. It supports input logic levels of 3.3 V, 5 V, and 15 V, and has negative voltage tolerance on inputs of -5 V. The product is RoHS compliant and qualified for industrial applications according to JEDEC standards. Typical applications include motor drives, inverters, and electric vehicle charging stations. The 2ED2109 (4) S06F (J) is available in DSO-8 and DSO-14 package options, with a standard pack quantity of 2500 units.

Datasheet Summary
Powered by GS/AI

The 2ED2109 (4) S06F (J) is a high voltage, high-speed half-bridge gate driver designed for driving power MOSFETs and IGBTs. It operates with a maximum supply voltage of 25 V and can handle operating voltages up to 650 V, making it suitable for various power electronic applications. The device features an integrated bootstrap diode and is capable of maintaining operational logic at negative voltages down to -11 V on the VS pin. The driver includes independent high and low side output channels, with a typical internal dead time of 540 ns, which can be programmed up to 5 µs in certain versions. It supports input logic levels of 3.3 V, 5 V, and 15 V, and has negative voltage tolerance on inputs of -5 V. The product is RoHS compliant and qualified for industrial applications according to JEDEC standards. Typical applications include motor drives, inverters, and electric vehicle charging stations. The 2ED2109 (4) S06F (J) is available in DSO-8 and DSO-14 package options, with a standard pack quantity of 2500 units.

Suppliers

Company
Product
Description
Supplier Links
650V Gate Driver IC - 730-2ED2109S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V Gate Driver IC
730-2ED2109S06FXUMA1
650V Gate Driver IC 730-2ED2109S06FXUMA1
IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED2109S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2109S06FXUMA1 can be used for catalog matching and distributor lookup.

IC HALF BRIDGE GATE DRIVER 650V Product overview: 2ED2109S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 650V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2109S06FXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 448-2ED2109S06FXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Buy Now Datasheet
Gate Drivers - 448-2ED2109S06FXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Buy Now Datasheet
Gate Drivers - 448-2ED2109S06FXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372563-2ED2109S06FXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372563-2ED2109S06FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372563-2ED2109S06FXUMA1
Win Source Part Number: 1372563-2ED2109S06FX UMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-53 Base Product Number: 2ED2109 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 100ns, 35ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 1.7V Current - Peak Output (Source, Sink): 290mA, 700mA High Side Voltage - Max (Bootstrap): 650 V

Win Source Part Number: 1372563-2ED2109S06FXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-53
Base Product Number: 2ED2109
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 100ns, 35ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Current - Peak Output (Source, Sink): 290mA, 700mA
High Side Voltage - Max (Bootstrap): 650 V

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon - 50AH0214 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon
50AH0214
Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon 50AH0214
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2ED2109S06FXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2ED2109S06FXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2ED2109S06FXUMA1
IC HALF BRIDGE GATE DRIVER 650V

IC HALF BRIDGE GATE DRIVER 650V

Supplier's Site
Gate Drivers - 2ED2109S06FXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ED2109S06FXUMA1
Gate Drivers 2ED2109S06FXUMA1
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Half-Bridge Gate Driver IC Non-Inverting PG-DSO-8-53

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-2ED2109S06FXUMA1 448-2ED2109S06FXUMA1DKR-ND 1372563-2ED2109S06FXUMA1 50AH0214 2ED2109S06FXUMA1 2ED2109S06FXUMA1
Product Name 650V Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 0.7000 amps 0.7000 amps 0.7000 amps 0.7000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Isolators Isolators - Gate Drivers -  - Win Source Electronics
Specs
Output Voltage 35 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details