Infineon Technologies AG Gate Drivers 2ED020I06FIXUMA1

Description
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 2ED020I06FIXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Buy Now Datasheet
Gate Drivers - 2ED020I06FIXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-2ED020I06FIXUMA1
Gate Driver IC 730-2ED020I06FIXUMA1
IC GATE DRVR HALF-BRIDGE DSO18-2 Product overview: 2ED020I06FIXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED020I06FIXUMA1 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE DSO18-2 Product overview: 2ED020I06FIXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED020I06FIXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 980180-2ED020I06FIXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
980180-2ED020I06FIXUMA1
Integrated Circuits (ICs) - PMIC - Gate Drivers 980180-2ED020I06FIXUMA1
Win Source Part Number: 980180-2ED020I06FIXU MA1 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 1A, 2A High Side Voltage - Max (Bootstrap): 650 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 14V ~ 18V Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: PG-DSO-18-2 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2ED020I06FIXUMA1TR,2 156-2ED020I06FIXUMA1 ,2ED020I06FIXUMA1-ND ,2ED020I06FIXUMA1CT, SP000776988,2ED020I0 6FIXUMA1DKR,INFINF2E D020I06FIXUMA1 Base Product Number: 2ED020

Win Source Part Number: 980180-2ED020I06FIXUMA1
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 2A
High Side Voltage - Max (Bootstrap): 650 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 14V ~ 18V
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-18-2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2ED020I06FIXUMA1TR,2156-2ED020I06FIXUMA1,2ED020I06FIXUMA1-ND,2ED020I06FIXUMA1CT,SP000776988,2ED020I06FIXUMA1DKR,INFINF2ED020I06FIXUMA1
Base Product Number: 2ED020

Buy Now Datasheet
Gate Drivers - 2ED020I06FIXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2ED020I06FIXUMA1
Gate Drivers 2ED020I06FIXUMA1
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Half-Bridge Gate Driver IC Inverting PG-DSO-18-2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2ED020I06FIXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2ED020I06FIXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2ED020I06FIXUMA1
IC GATE DRVR HALF-BRIDGE DSO18-2

IC GATE DRVR HALF-BRIDGE DSO18-2

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
2ED020I06FIXUMA1
Gate Drivers 2ED020I06FIXUMA1
Gate Drivers Dual IGBT Driver IC 650V

Gate Drivers Dual IGBT Driver IC 650V

Buy Now Datasheet
Igbt Driver, Dual, High/low Side, Soic18; Driver Configuration Infineon - 34AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, Dual, High/low Side, Soic18; Driver Configuration Infineon
34AC2132
Igbt Driver, Dual, High/low Side, Soic18; Driver Configuration Infineon 34AC2132
IGBT DRIVER, DUAL, HIGH/LOW SIDE, SOIC18; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:18Pins; Input Delay:85ns; Output RoHS Compliant: Yes

IGBT DRIVER, DUAL, HIGH/LOW SIDE, SOIC18; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:18Pins; Input Delay:85ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2ED020I06FIXUMA1TR-ND 730-2ED020I06FIXUMA1 980180-2ED020I06FIXUMA1 2ED020I06FIXUMA1 2ED020I06FIXUMA1 2ED020I06FIXUMA1 34AC2132
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Igbt Driver, Dual, High/low Side, Soic18; Driver Configuration Infineon
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver High-side; Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps 1 amps
Supply Voltage 14 to 18 volts 14 to 18 volts 14 to 18 volts 14 to 18 volts 18 to 14 volts 14 to 18 volts
Rise Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SEBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Drivers - 448-2ED2732S01GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Package Type 10-VFDFN Exposed Pad
Packing Method Tape Reel
View Details
2 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details