Infineon Technologies AG Bridge Rectifiers - 26MB60A 26MB60A

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123416-26MB60A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123416-26MB60A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 26MB60A - 1123416-26MB60A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 26MB60A
1123416-26MB60A
Bridge Rectifiers - 26MB60A 1123416-26MB60A
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123416-26MB60A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1123416-26MB60A
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1123416-26MB60A
Product Name Bridge Rectifiers - 26MB60A
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-015LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details