Low-Side Gate Driver IC Inverting, Non-Inverting PG-WSON-6-1
Low-Side Gate Driver IC Inverting, Non-Inverting PG-WSON-6-1
Low-Side Gate Driver IC Inverting, Non-Inverting PG-WSON-6-1
IC GATE DRVR LOW-SIDE 6WSON Product overview: 1EDN7512GXTMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1EDN7512GXTMA1 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 150DEG C; Driver Configuration:Low Side; Peak Output Current:8A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:WSON; No. of Pins:6Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting PG-WSON-6-1
IC GATE DRVR LOW-SIDE 6WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1EDN7512GXTMA1CT-ND | 730-1EDN7512GXTMA1 | 93AC7393 | 1EDN7512GXTMA1 | 1EDN7512GXTMA1 | 1EDN7512GXTMA1 |
| Product Name | Gate Drivers | Gate Driver IC | Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 6.5 ns | 6.5 ns | 6.5 ns |