Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
IC GATE DRV HALF BRD/LOW SOT23-6 Product overview: 1EDN7511BXUSA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-1EDN7511BXUSA1 can be used for catalog matching and distributor lookup.
IC GATE DRV HALF BRD/LOW SOT23-6
Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
MOSFET DRIVER, -40 TO 150DEG C; Driver Configuration:Low Side; Peak Output Current:8A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1EDN7511BXUSA1CT-ND | 730-1EDN7511BXUSA1 | 1EDN7511BXUSA1 | 1EDN7511BXUSA1 | 1EDN7511BXUSA1 | 93AC7392 |
| Product Name | Gate Drivers | SOT23 Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon |
| Driver Type | Low-side | Low-side; Low-Side | Low-side; Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | 4.5 to 20 volts | |
| Rise Time | 6.5 ns | 6.5 ns | 6.5 ns |