Infineon Technologies AG Gate Driver ICs 1EDI60I12AF

Description
1200 V, 10 A single-channel isolated gate driver with separate output and short circuit clamping EiceDRIVER™ Compact single-channel isolated gate driver with 9.4/10 A output current in DSO-8 narrow package with 4 mm creepage. 1EDI60I12AF belongs to the EiceDRIVER™ 1ED Compact 150mil family (1ED-AF family). The driver can operate over a wide supply voltage range, either unipolar or bipolar. For new designs, please check out the latest pin-2-pin EiceDRIVER™ X3 Compact 1ED3141MU12F. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver family For 600 V, 650 V, 1200 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver 10 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 300 ns propagation delay with 240 ns input filter High common-mode transient immunity CMTI >100 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 150 mil narrow-body package with 4 mm creepage distance 10.5 V/12.7 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications No need to adapt signal voltage levels between μController and driver Active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power Short-circuit clamping to limit the gate voltage during short circuit Applications 1-phase string inverter solutions General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Power conversion Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules 1 2
Request a Quote Datasheet
Description
1200 V, 10 A single-channel isolated gate driver with separate output and short circuit clamping EiceDRIVER™ Compact single-channel isolated gate driver with 9.4/10 A output current in DSO-8 narrow package with 4 mm creepage. 1EDI60I12AF belongs to the EiceDRIVER™ 1ED Compact 150mil family (1ED-AF family). The driver can operate over a wide supply voltage range, either unipolar or bipolar. For new designs, please check out the latest pin-2-pin EiceDRIVER™ X3 Compact 1ED3141MU12F. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver family For 600 V, 650 V, 1200 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver 10 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 300 ns propagation delay with 240 ns input filter High common-mode transient immunity CMTI >100 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 150 mil narrow-body package with 4 mm creepage distance 10.5 V/12.7 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications No need to adapt signal voltage levels between μController and driver Active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power Short-circuit clamping to limit the gate voltage during short circuit Applications 1-phase string inverter solutions General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Power conversion Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDI60I12AF - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDI60I12AF
Gate Driver ICs 1EDI60I12AF
1200 V, 10 A single-channel isolated gate driver with separate output and short circuit clamping EiceDRIVER™ Compact single-channel isolated gate driver with 9.4/10 A output current in DSO-8 narrow package with 4 mm creepage. 1EDI60I12AF belongs to the EiceDRIVER™ 1ED Compact 150mil family (1ED-AF family). The driver can operate over a wide supply voltage range, either unipolar or bipolar. For new designs, please check out the latest pin-2-pin EiceDRIVER™ X3 Compact 1ED3141MU12F. Summary of Features EiceDRIVER™ Compact single channel isolated gate driver family For 600 V, 650 V, 1200 V IGBTs, SiC and Si MOSFETs Galvanically isolated coreless transformer gate driver 10 A typical sinking and sourcing peak output current 40 V absolute maximum output supply voltage 300 ns propagation delay with 240 ns input filter High common-mode transient immunity CMTI >100 kV/μs Separate source and sink outputs Short-circuit clamping and active shutdown DSO-8 150 mil narrow-body package with 4 mm creepage distance 10.5 V/12.7 V undervoltage lockout (UVLO) protection with hysteresis Benefits Integrated filters reduce the need of external filters Suitable for operation at high ambient temperature and in fast switching applications No need to adapt signal voltage levels between μController and driver Active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power Short-circuit clamping to limit the gate voltage during short circuit Applications 1-phase string inverter solutions General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Power conversion Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs Designers who used this product also designed with XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules TT320N16SOF | Thyristor / Diode Modules IKZA40N120CH7 | IGBT discretes IDWD40G120C5 | CoolSiC™ Schottky Diodes IMBG120R034M2H | Silicon Carbide MOSFET Discretes XMC4400-F100F512 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 IFF300B12N2E4P_B11 | IGBT modules 1 2

1200 V, 10 A single-channel isolated gate driver with separate output and short circuit clamping

EiceDRIVER™ Compact single-channel isolated gate driver with 9.4/10 A output current in DSO-8 narrow package with 4 mm creepage. 1EDI60I12AF belongs to the EiceDRIVER™ 1ED Compact 150mil family (1ED-AF family). The driver can operate over a wide supply voltage range, either unipolar or bipolar. For new designs, please check out the latest pin-2-pin EiceDRIVER™ X3 Compact 1ED3141MU12F.


Summary of Features

  • EiceDRIVER™ Compact single channel isolated gate driver family
  • For 600 V, 650 V, 1200 V IGBTs, SiC and Si MOSFETs
  • Galvanically isolated coreless transformer gate driver
  • 10 A typical sinking and sourcing peak output current
  • 40 V absolute maximum output supply voltage
  • 300 ns propagation delay with 240 ns input filter
  • High common-mode transient immunity CMTI >100 kV/μs
  • Separate source and sink outputs
  • Short-circuit clamping and active shutdown
  • DSO-8 150 mil narrow-body package with 4 mm creepage distance
  • 10.5 V/12.7 V undervoltage lockout (UVLO) protection with hysteresis

Benefits

  • Integrated filters reduce the need of external filters
  • Suitable for operation at high ambient temperature and in fast switching applications
  • No need to adapt signal voltage levels between μController and driver
  • Active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power
  • Short-circuit clamping to limit the gate voltage during short circuit

Applications

  • 1-phase string inverter solutions
  • General purpose motor drive - variating frequency and voltage
  • Industrial automation
  • Motor Control
  • Power conversion

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs


Designers who used this product also designed with


  • XMC4400-F100F512 BA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • IFF300B12N2E4P_B11 |
    IGBT modules
  • TT320N16SOF |
    Thyristor / Diode Modules
  • IKZA40N120CH7 |
    IGBT discretes
  • IDWD40G120C5 |
    CoolSiC™ Schottky Diodes
  • IMBG120R034M2H |
    Silicon Carbide MOSFET Discretes
  • XMC4400-F100F512 BA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • IFF300B12N2E4P_B11 |
    IGBT modules
  • TT320N16SOF |
    Thyristor / Diode Modules
  • IKZA40N120CH7 |
    IGBT discretes
  • IDWD40G120C5 |
    CoolSiC™ Schottky Diodes
  • IMBG120R034M2H |
    Silicon Carbide MOSFET Discretes
  • XMC4400-F100F512 BA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • IFF300B12N2E4P_B11 |
    IGBT modules

1
2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
1EDI60I12AF
Gate Drivers 1EDI60I12AF
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 1EDI60I12AF 1EDI60I12AF
Product Name Gate Driver ICs Gate Drivers
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
Propagation Delay 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6ED2231S12TXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 0.6500 amps
View Details
2 suppliers
Gate Driver ICs - 2ED2182S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.5 amps
Supply Voltage 10 to 20 volts
View Details
Power - Gate Driver ICs - Transformer Driver ICs - 2EP100R - 2EP100R - Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Production Status active and preferred
Packing Method Tape Reel
View Details
Power - Gate Driver ICs - High Side Drivers - 1EDL8011 - 1EDL8011 - Infineon Technologies AG
Specs
Driver Type High-side
Supply Voltage 8 to 125 volts
Package Type PG-DSO-8
View Details