1200 V single high-side gate driver IC with UL certified galvanic isolation, short circuit clamping and separate sink/source outputs
EiceDRIVER™ 1200 V high side Gate Driver IC with typical 4.0 A source and 3.5 A sink currents in a PG-DSO-8 package with CT technology for 600V/1200V IGBT Modules.
For higher isolation rating, higher current, shorter propagation delay, check out our X3 Compact family, 1ED3120MU12H. The DSO-8 150 mil narrow body version with great price performance ratio is also available: 1EDI20I12AF
Summary of Features
Recognized under UL1577 with V ISO = 3000 V for 1 s
1200V coreless Transformer isolated Driver ICs
2 A rail-to-rail outputs
300 mil wide-body package for 8 mm creepage distance
Separate source/sink outputs
Applications
Energy Storage Systems
EV charging
Heating ventilation and air conditioning (HVAC)
Uninterruptible power supplies (UPS)
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
1200 V single high-side gate driver IC with UL certified galvanic isolation, short circuit clamping and separate sink/source outputs
EiceDRIVER™ 1200 V high side Gate Driver IC with typical 4.0 A source and 3.5 A sink currents in a PG-DSO-8 package with CT technology for 600V/1200V IGBT Modules.
For higher isolation rating, higher current, shorter propagation delay, check out our X3 Compact family, 1ED3120MU12H. The DSO-8 150 mil narrow body version with great price performance ratio is also available: 1EDI20I12AF
Summary of Features
- Recognized under UL1577 with V ISO = 3000 V for 1 s
- 1200V coreless Transformer isolated Driver ICs
- 2 A rail-to-rail outputs
- 300 mil wide-body package for 8 mm creepage distance
- Separate source/sink outputs
Applications
- Energy Storage Systems
- EV charging
- Heating ventilation and air conditioning (HVAC)
- Uninterruptible power supplies (UPS)
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs